Murata Electronics Inductor and Choke PLT10HH1026R0PNK

Description
For Powertrain, Safety / Common mode choke coils DC type for DC line High-freguency Type Product overview: PLT10HH1026R0PNK from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH1026R0PNK can be used for catalog matching and distributor lookup.
Request a Quote
Description
For Powertrain, Safety / Common mode choke coils DC type for DC line High-freguency Type Product overview: PLT10HH1026R0PNK from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH1026R0PNK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-PLT10HH1026R0PNK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-PLT10HH1026R0PNK
Inductor and Choke 839-PLT10HH1026R0PNK
For Powertrain, Safety / Common mode choke coils DC type for DC line High-freguency Type Product overview: PLT10HH1026R0PNK from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH1026R0PNK can be used for catalog matching and distributor lookup.

For Powertrain, Safety / Common mode choke coils DC type for DC line High-freguency Type Product overview: PLT10HH1026R0PNK from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH1026R0PNK can be used for catalog matching and distributor lookup.

Supplier's Site
Common Mode Chokes - PLT10HH1026R0PNK - 1017386-PLT10HH1026R0PNK - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - PLT10HH1026R0PNK
1017386-PLT10HH1026R0PNK
Common Mode Chokes - PLT10HH1026R0PNK 1017386-PLT10HH1026R0PNK
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017386-PLT10HH1026R 0PNK Inductance: 20 µH Test Frequency: 10 MHz Height: 9.4 mm Categories: Common Mode Chokes Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Min Operating Temperature: -55 °C RMS Current (Irms): 6 A Series Resistance: 8.5 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017386-PLT10HH1026R0PNK
Inductance: 20 µH
Test Frequency: 10 MHz
Height: 9.4 mm
Categories: Common Mode Chokes
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 6 A
Series Resistance: 8.5 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PLT10HH1026R0PNK 1017386-PLT10HH1026R0PNK
Product Name Inductor and Choke Common Mode Chokes - PLT10HH1026R0PNK
Inductance Range 20 microH 20 microH
Unlock Full Specs
to access all available technical data

Similar Products

47uH 100KHz 2.6A Inductor and Choke - 71-DU1971-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers