Murata Electronics Common Mode Chokes PLT10HH101150PNL

Description
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-12821-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12821-6-ND
Common Mode Chokes 490-12821-6-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

Buy Now Datasheet
Common Mode Chokes - 490-12821-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12821-2-ND
Common Mode Chokes 490-12821-2-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

Buy Now Datasheet
Common Mode Chokes - 490-12821-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-12821-1-ND
Common Mode Chokes 490-12821-1-ND
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 15A DCR 2.3mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1190135-PLT10HH101150PNL
Filters - Common Mode Chokes 1190135-PLT10HH101150PNL
Win Source Part Number: 1190135-PLT10HH10115 0PNL Category: Filters>Common Mode Chokes Series: PLT10H Package: Tape & Reel Voltage Rating - DC: 300V Current Rating (Max): 15A Standard Package: 125 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.370" (9.40mm) Number of Lines: 2 Impedance @ Frequency: 100 Ohms @ 10 MHz DC Resistance (DCR) (Max): 2.3mOhm Package / Case: Vertical, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.508" L x 0.358" W (12.90mm x 9.10mm) Alternative Parts (Cross-Reference): PLT10HH101150PNL..; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-12821-1,490-1282 1-2,490-12821-6,490- 12821-ND,490-12821,P LT10HH101150PNL-ND Base Product Number: PLT10HH

Win Source Part Number: 1190135-PLT10HH101150PNL
Category: Filters>Common Mode Chokes
Series: PLT10H
Package: Tape & Reel
Voltage Rating - DC: 300V
Current Rating (Max): 15A
Standard Package: 125
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.370" (9.40mm)
Number of Lines: 2
Impedance @ Frequency: 100 Ohms @ 10 MHz
DC Resistance (DCR) (Max): 2.3mOhm
Package / Case: Vertical, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.508" L x 0.358" W (12.90mm x 9.10mm)
Alternative Parts (Cross-Reference): PLT10HH101150PNL..;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-12821-1,490-12821-2,490-12821-6,490-12821-ND,490-12821,PLT10HH101150PNL-ND
Base Product Number: PLT10HH

Buy Now Datasheet
Automotive SMD 15A 100 OHM Inductor and Choke - 839-PLT10HH101150PNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 15A 100 OHM Inductor and Choke
839-PLT10HH101150PNL
Automotive SMD 15A 100 OHM Inductor and Choke 839-PLT10HH101150PNL
CMC 15A 2LN 100 OHM SMD AEC-Q200 Product overview: PLT10HH101150PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15A, 100 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH101150PNL can be used for catalog matching and distributor lookup.

CMC 15A 2LN 100 OHM SMD AEC-Q200 Product overview: PLT10HH101150PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15A, 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 15A, 100 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH101150PNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12821-6-ND 1190135-PLT10HH101150PNL 839-PLT10HH101150PNL
Product Name Common Mode Chokes Filters - Common Mode Chokes Automotive SMD 15A 100 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0023 ohms 0.0023 ohms
Rated DC Current 15000 milliamps 15000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers