Murata Power Solutions Common Mode Chokes - PLH10AN2211R5P2B PLH10AN2211R5P2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 792405-PLH10AN2211R5 P2B Series: PLH10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1.5A ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 792405-PLH10AN2211R5 P2B Series: PLH10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1.5A ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - PLH10AN2211R5P2B
792405-PLH10AN2211R5P2B
Common Mode Chokes - PLH10AN2211R5P2B 792405-PLH10AN2211R5P2B
Manufacturer: Murata Electronics North America Win Source Part Number: 792405-PLH10AN2211R5 P2B Series: PLH10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1.5A ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 792405-PLH10AN2211R5P2B
Series: PLH10
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: Vertical, 4 PC Pin
Voltage Rating - DC: 300V
Filter Type: Power Line
Number of Lines: 2
Categories: Filters
Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm)
Height (Maximum): 0.689" (17.50mm)
Current Rating (Maximum): 1.5A
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5A Inductor and Choke - 839-PLH10AN2211R5P2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A Inductor and Choke
839-PLH10AN2211R5P2B
1.5A Inductor and Choke 839-PLH10AN2211R5P2B
CMC 1.5A 2LN TH Product overview: PLH10AN2211R5P2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLH10AN2211R5P2B can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN TH Product overview: PLH10AN2211R5P2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLH10AN2211R5P2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 792405-PLH10AN2211R5P2B 839-PLH10AN2211R5P2B
Product Name Common Mode Chokes - PLH10AN2211R5P2B 1.5A Inductor and Choke
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers