2 Line Common Mode Choke Through Hole 400mA DCR 2.7Ohm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-8484-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |