Murata Electronics Common Mode Chokes - PLA10AS2030R5R2B PLA10AS2030R5R2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1238635-PLA10AS2030R 5R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 250V Filter Type: Power Line Size: 0.709" L x 0.630" W (18.00mm x 16.00mm) Number of Lines: 2 Family Name: PLA10 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): SU16V-05200; SU16H-05200; 7414-RC; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1238635-PLA10AS2030R 5R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 250V Filter Type: Power Line Size: 0.709" L x 0.630" W (18.00mm x 16.00mm) Number of Lines: 2 Family Name: PLA10 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): SU16V-05200; SU16H-05200; 7414-RC; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PLA10AS2030R5R2B - 1238635-PLA10AS2030R5R2B - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AS2030R5R2B
1238635-PLA10AS2030R5R2B
Common Mode Chokes - PLA10AS2030R5R2B 1238635-PLA10AS2030R5R2B
Manufacturer: Murata Electronics North America Win Source Part Number: 1238635-PLA10AS2030R 5R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 250V Filter Type: Power Line Size: 0.709" L x 0.630" W (18.00mm x 16.00mm) Number of Lines: 2 Family Name: PLA10 Categories: Filters Manufacturer Homepage: www.murata.com Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 500mA DC Resistance (DCR) (Maximum): 1.8 Ohm Alternative Parts (Cross-Reference): SU16V-05200; SU16H-05200; 7414-RC; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1238635-PLA10AS2030R5R2B
Series: PLA10
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: Vertical, 4 PC Pin
Voltage Rating - DC: 250V
Filter Type: Power Line
Size: 0.709" L x 0.630" W (18.00mm x 16.00mm)
Number of Lines: 2
Family Name: PLA10
Categories: Filters
Manufacturer Homepage: www.murata.com
Height (Maximum): 0.689" (17.50mm)
Current Rating (Maximum): 500mA
DC Resistance (DCR) (Maximum): 1.8 Ohm
Alternative Parts (Cross-Reference): SU16V-05200; SU16H-05200; 7414-RC;
Introduction Date: June 20, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1238635-PLA10AS2030R5R2B
Product Name Common Mode Chokes - PLA10AS2030R5R2B
Operating Temperature -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details