Murata Power Solutions Common Mode Chokes - PLA10AS1030R7R2B PLA10AS1030R7R2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 889974-PLA10AS1030R7 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 700mA DCR 860mOhm Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AS Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8480, PLA10AS1030R7R2B-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 889974-PLA10AS1030R7 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 700mA DCR 860mOhm Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AS Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8480, PLA10AS1030R7R2B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AS1030R7R2B
889974-PLA10AS1030R7R2B
Common Mode Chokes - PLA10AS1030R7R2B 889974-PLA10AS1030R7R2B
Manufacturer: Murata Electronics North America Win Source Part Number: 889974-PLA10AS1030R7 R2B Series: PLA10 Operating Temperature Range: -25°C ~ 60°C Features: 2 Line Common Mode Choke Through Hole 700mA DCR 860mOhm Package: Bulk Package: Vertical, 4 PC Pin Mounting: Through Hole Part Status: Obsolete Family Name: PLA10AS Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 490-8480, PLA10AS1030R7R2B-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 889974-PLA10AS1030R7R2B
Series: PLA10
Operating Temperature Range: -25°C ~ 60°C
Features: 2 Line Common Mode Choke Through Hole 700mA DCR 860mOhm
Package: Bulk
Package: Vertical, 4 PC Pin
Mounting: Through Hole
Part Status: Obsolete
Family Name: PLA10AS
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 490-8480, PLA10AS1030R7R2B-ND

Buy Now Datasheet
700MA Inductor and Choke - 839-PLA10AS1030R7R2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA Inductor and Choke
839-PLA10AS1030R7R2B
700MA Inductor and Choke 839-PLA10AS1030R7R2B
CMC 700MA 2LN TH Product overview: PLA10AS1030R7R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AS1030R7R2B can be used for catalog matching and distributor lookup.

CMC 700MA 2LN TH Product overview: PLA10AS1030R7R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AS1030R7R2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 889974-PLA10AS1030R7R2B 839-PLA10AS1030R7R2B
Product Name Common Mode Chokes - PLA10AS1030R7R2B 700MA Inductor and Choke
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details