Murata Electronics 800MA Inductor and Choke PLA10AN7420R8R2B

Description
CMC 800MA 2LN TH Product overview: PLA10AN7420R8R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN7420R8R2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 800MA 2LN TH Product overview: PLA10AN7420R8R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN7420R8R2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MA Inductor and Choke - 839-PLA10AN7420R8R2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA Inductor and Choke
839-PLA10AN7420R8R2B
800MA Inductor and Choke 839-PLA10AN7420R8R2B
CMC 800MA 2LN TH Product overview: PLA10AN7420R8R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN7420R8R2B can be used for catalog matching and distributor lookup.

CMC 800MA 2LN TH Product overview: PLA10AN7420R8R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN7420R8R2B can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AN7420R8R2B
1089360-PLA10AN7420R8R2B
Common Mode Chokes - PLA10AN7420R8R2B 1089360-PLA10AN7420R8R2B
Manufacturer: Murata Electronics North America Win Source Part Number: 1089360-PLA10AN7420R 8R2B Packaging: Bulk Voltage Rating - DC: 300V Current Rating (Max): 800mA Mounting: Through Hole Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 DC Resistance (DCR) (Max): 640 mOhm Categories: Filters Temperature Range - Operating: -25°C to 60°C Dimension: Vertical, 4 PC Pin Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089360-PLA10AN7420R8R2B
Packaging: Bulk
Voltage Rating - DC: 300V
Current Rating (Max): 800mA
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.689" (17.50mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 640 mOhm
Categories: Filters
Temperature Range - Operating: -25°C to 60°C
Dimension: Vertical, 4 PC Pin
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PLA10AN7420R8R2B 1089360-PLA10AN7420R8R2B
Product Name 800MA Inductor and Choke Common Mode Chokes - PLA10AN7420R8R2B
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details