Murata Power Solutions Common Mode Chokes - PLA10AN5521R0R2B PLA10AN5521R0R2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 768517-PLA10AN5521R0 R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Family Name: PLA10 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 768517-PLA10AN5521R0 R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Family Name: PLA10 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - PLA10AN5521R0R2B
768517-PLA10AN5521R0R2B
Common Mode Chokes - PLA10AN5521R0R2B 768517-PLA10AN5521R0R2B
Manufacturer: Murata Electronics North America Win Source Part Number: 768517-PLA10AN5521R0 R2B Series: PLA10 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 60°C Package: Vertical, 4 PC Pin Voltage Rating - DC: 300V Filter Type: Power Line Number of Lines: 2 Family Name: PLA10 Categories: Filters Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm) Height (Maximum): 0.689" (17.50mm) Current Rating (Maximum): 1A ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 768517-PLA10AN5521R0R2B
Series: PLA10
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Package: Vertical, 4 PC Pin
Voltage Rating - DC: 300V
Filter Type: Power Line
Number of Lines: 2
Family Name: PLA10
Categories: Filters
Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm)
Height (Maximum): 0.689" (17.50mm)
Current Rating (Maximum): 1A
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1A Inductor and Choke - 839-PLA10AN5521R0R2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A Inductor and Choke
839-PLA10AN5521R0R2B
1A Inductor and Choke 839-PLA10AN5521R0R2B
CMC 1A 2LN TH Product overview: PLA10AN5521R0R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN5521R0R2B can be used for catalog matching and distributor lookup.

CMC 1A 2LN TH Product overview: PLA10AN5521R0R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN5521R0R2B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 768517-PLA10AN5521R0R2B 839-PLA10AN5521R0R2B
Product Name Common Mode Chokes - PLA10AN5521R0R2B 1A Inductor and Choke
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details