Manufacturer: Murata Electronics
Category: Filters -Common Mode Chokes
Series: PLA10
Package: Bulk
Product Status: Obsolete
Filter Type: Power Line
Number of Lines: 2
Operating Temperature: -25°C ~ 60°C
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
CMC 2A 2LN TH Product overview: PLA10AN1522R0R2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLA10AN1522R0R2B
Common Mode Chokes Dual 1.5mH 2A Thru-Hole Bulk
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 839-PLA10AN1522R0R2B | 535-PLA10AN1522R0R2B | |
| Product Name | Filters -Common Mode Chokes | 2A Inductor and Choke | Common Mode Chokes Dual 1.5mH 2A Thru-Hole Bulk |
| Application | RF Choke | ||
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 C (-13 F) | |
| Mounting Option | Through Hole | Through Hole; Through Hole | |
| Packing Method | Bulk |