Murata Electronics Alarms, Buzzers, and Sirens PKMCS1818E20A0-R1

Description
Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-14858-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-14858-1-ND
Alarms, Buzzers, and Sirens 490-14858-1-ND
Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-14858-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-14858-6-ND
Alarms, Buzzers, and Sirens 490-14858-6-ND
Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-14858-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-14858-2-ND
Alarms, Buzzers, and Sirens 490-14858-2-ND
Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 12V 2kHz 100dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Piezo Buzzers - 1446628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1446628
Piezo Buzzers 1446628
Murata PKMCS1818E20A0-R1

Murata PKMCS1818E20A0-R1

Supplier's Site
Piezo Buzzers - 1446647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1446647
Piezo Buzzers 1446647
Murata PKMCS1818E20A0-R1

Murata PKMCS1818E20A0-R1

Supplier's Site
Audio Products Alarms, Buzzers, and Sirens - PKMCS1818E20A0-R1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Alarms, Buzzers, and Sirens
PKMCS1818E20A0-R1
Audio Products Alarms, Buzzers, and Sirens PKMCS1818E20A0-R1
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Audio Products Alarms, Buzzers, and Sirens Series: PK Product Status: Active Driver Circuitry: Transducer, Externally Driven Input Type: Zero-Peak Signal Voltage - Rated: 12 V Voltage Range: 12 ~ 18V Frequency: 2kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Audio Products Alarms, Buzzers, and Sirens
Series: PK
Product Status: Active
Driver Circuitry: Transducer, Externally Driven
Input Type: Zero-Peak Signal
Voltage - Rated: 12 V
Voltage Range: 12 ~ 18V
Frequency: 2kHz

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKMCS1818E20A0-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKMCS1818E20A0-R1
Audio Products - Alarms, Buzzers, and Sirens PKMCS1818E20A0-R1
BUZZER PIEZO 12V 18X18MM SMD

BUZZER PIEZO 12V 18X18MM SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-14858-1-ND 1446628 PKMCS1818E20A0-R1 PKMCS1818E20A0-R1
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers Audio Products Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface Surface
Tone Noncontinuous Noncontinuous
Frequency 2000 Hz
Sound Pressure Level 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1812763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - Z5908-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers