SOUNDER, 4KHZ, 85DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:4kHz; Product Range:-; SVHC:Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 87X9101 |
| Product Name | Sounder, 4Khz, 85Db; Transducer Function Murata |