Murata Electronics Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0 PKM22EPPH4007-B0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930674-PKM22EPPH4007 -B0 Series: PK Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Piezo - 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins Package: Bulk Mounting: Through Hole Family Name: PKM22EPP Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: 490-4695, PKM22EPPH4007B0
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 930674-PKM22EPPH4007 -B0 Series: PK Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Piezo - 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins Package: Bulk Mounting: Through Hole Family Name: PKM22EPP Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: 490-4695, PKM22EPPH4007B0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0 - PKM22EPPH4007-B0 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0
PKM22EPPH4007-B0
Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0 PKM22EPPH4007-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 930674-PKM22EPPH4007 -B0 Series: PK Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Piezo - 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins Package: Bulk Mounting: Through Hole Family Name: PKM22EPP Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: 490-4695, PKM22EPPH4007B0

Manufacturer: Murata Electronics North America
Win Source Part Number: 930674-PKM22EPPH4007-B0
Series: PK
Operating Temperature Range: -20°C ~ 70°C
Features: Buzzers Transducer, Externally Driven Piezo - 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Package: Bulk
Mounting: Through Hole
Family Name: PKM22EPP
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8531.80.9041
Other Part Number: 490-4695, PKM22EPPH4007B0

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 490-4695-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4695-ND
Alarms, Buzzers, and Sirens 490-4695-ND
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 85dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM22EPPH4007-B0
Audio Products - Alarms, Buzzers, and Sirens PKM22EPPH4007-B0
BUZZER PIEZO 1.5V 22MM TH

BUZZER PIEZO 1.5V 22MM TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PKM22EPPH4007-B0 490-4695-ND PKM22EPPH4007-B0
Product Name Alarms, Buzzers, and Sirens - PKM22EPPH4007-B0 Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032043 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7243172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details