Murata Electronics Alarms, Buzzers, and Sirens PKM17EPP-2002-B0

Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-4688-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4688-ND
Alarms, Buzzers, and Sirens 490-4688-ND
Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 3V 2kHz 70dB @ 3V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 1065395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1065395P
Piezo Buzzers 1065395P
Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Supplier's Site
Piezo Buzzers - 1065395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1065395
Piezo Buzzers 1065395
Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Supplier's Site
Piezo Buzzers - 1669511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1669511
Piezo Buzzers 1669511
Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Piezo Buzzer 3V 17mm Radial 2kHz 70dB

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPP-2002-B0 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPP-2002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPP-2002-B0
Win Source Part Number: 992825-PKM17EPP-2002 -B0 Category: Audio Products>Alarms, Buzzers, and Sirens Series: PK Termination: PC Pins Package: Bulk Height - Seated (Max): 0.406" (10.30mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Piezo Frequency: 2kHz Input Type: Zero-Peak Signal Operating Mode: Ringer Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.669" Dia (17.00mm) Sound Pressure Level (SPL): 70dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8531.80.9041 Mfr: Murata Electronics Other Names: PKM17EPP2002B0,490-4 688 Base Product Number: PKM17EPP

Win Source Part Number: 992825-PKM17EPP-2002-B0
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: PK
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.406" (10.30mm)
Standard Package: 1,000
Voltage - Rated: 3 V
Technology: Piezo
Frequency: 2kHz
Input Type: Zero-Peak Signal
Operating Mode: Ringer
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.669" Dia (17.00mm)
Sound Pressure Level (SPL): 70dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Other Names: PKM17EPP2002B0,490-4688
Base Product Number: PKM17EPP

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKM17EPP-2002-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKM17EPP-2002-B0
Audio Products - Alarms, Buzzers, and Sirens PKM17EPP-2002-B0
BUZZER PIEZO 3V 17MM TH

BUZZER PIEZO 3V 17MM TH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-4688-ND 1065395P 1065395 PKM17EPP-2002-B0 PKM17EPP-2002-B0
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers Piezo Buzzers Audio Products - Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details