SOUNDER, 2.4KHZ, 75DB; Transducer Function:Sounder; Tones:-; Supply Voltage Min:1.5V; Supply Voltage Max:12.5V; Operating Current Max:-; Sound Level SPL:75dB; Sound Level Distance:10cm; Resonant Frequency:2.4kHz; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 87X9096 |
| Product Name | Sounder, 2.4Khz, 75Db; Transducer Function Murata |