Piezo Buzzer / Audio Indicator 12.6x9.4m
Win Source Part Number: 1341006-PKHPS0013E40
Category: Audio Products - Alarms, Buzzers, and Sirens
Series: PKHPS0013E40
Termination: PC Pins
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.496" Dia (12.60mm)
Height - Seated (Max): 0.390" (9.90mm)
Standard Package: 500
Voltage - Rated: 1.5 V
Technology: Piezo
Frequency: 4kHz
Input Type: Zero-Peak Signal
Voltage Range: 15V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Sound Pressure Level (SPL): 78dB @ 1.5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8531.80.9041
Mfr: Murata Electronics
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 78dB @ 1.5V, 10cm Through Hole PC Pins
Buzzers Transducer, Externally Driven Piezo 1.5V 4kHz 78dB @ 1.5V, 10cm Through Hole PC Pins
Externally Driven 78dB@1.5V,10cm Externally Driven 4kHz Plugin,D=12.6mm Buzzers ROHS
| RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 2763822 | PKHPS0013E4000-A2 | 490-PKHPS0013E4000-A2TR-ND | PKHPS0013E4000-A2 |
| Product Name | Piezo Buzzers | Audio Products - Alarms, Buzzers, and Sirens | Alarms, Buzzers, and Sirens | Audio Components/Vibration Motors >> Buzzers |
| Technology | Piezoelectric | |||
| RoHS Compliant | Yes | Yes | ||
| Tone | Noncontinuous | |||
| Sound Pressure Level | 83 dB | 78 dB | 78 dB | |
| Voltage | 15 volts | 15 volts | 15 volts |