Murata Electronics Shock Sensors PKGS-00LDP1-R

Description
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Request a Quote Datasheet
Description
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Sensors - 490-12621-2-ND - DigiKey
Thief River Falls, MN, United States
Shock Sensors
490-12621-2-ND
Shock Sensors 490-12621-2-ND
Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount

Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount

Buy Now Datasheet
Shock Sensors - PKGS-00LDP1-R - 1089311-PKGS-00LDP1-R - Win Source Electronics
Laguna Hills, CA, United States
Shock Sensors - PKGS-00LDP1-R
1089311-PKGS-00LDP1-R
Shock Sensors - PKGS-00LDP1-R 1089311-PKGS-00LDP1-R
Manufacturer: Murata Electronics North America Win Source Part Number: 1089311-PKGS-00LDP1- R Mounting: Surface Mount Output Type: Voltage Sensitivity: 0.840pC/G Sensing Range: 0 to 50G Sensor Type: Vibration, Piezo Film Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089311-PKGS-00LDP1-R
Mounting: Surface Mount
Output Type: Voltage
Sensitivity: 0.840pC/G
Sensing Range: 0 to 50G
Sensor Type: Vibration, Piezo Film
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Shock and Impact Sensors Shock and Impact Sensors
Product Number 490-12621-2-ND 1089311-PKGS-00LDP1-R
Product Name Shock Sensors Shock Sensors - PKGS-00LDP1-R
Device Type Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer - 3224A2T-03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Mounting 10-32 connector
Maximum Acceleration / Shock 10000 g
Frequency Range 0.2400 to 20000 Hz
View Details
Shock Data Logger - SANTEST IMPAK-02 - Exsenco, LLC
Specs
Device Type Sensor / Transducer; Recorder / Totalizer
Sensor Mounting Stud/Bolt
Features Battery Powered
View Details
Shock Test System - VENZO 640 - DynaTronic Corporation
DynaTronic Corporation
Specs
Device Type Instrument / Meter
Maximum Acceleration / Shock 100000 g
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Helmet Impact Recording System - HIRTS-1 - Instrumented Sensor Technology
Instrumented Sensor Technology
Specs
Device Type Recorder / Totalizer
Sensor Outputs Acceleration
Features Event triggered
View Details