Micromega Dynamics 3-Axis Shock & Vibration Data Logger RECOVIB TINY

Description
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements. It is the only range of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronized manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or walkways.
Datasheet
Description
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements. It is the only range of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronized manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or walkways.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Axis Shock & Vibration Data Logger - RECOVIB TINY - Micromega Dynamics
Fernelmont, Belgium
3-Axis Shock & Vibration Data Logger
RECOVIB TINY
3-Axis Shock & Vibration Data Logger RECOVIB TINY
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes. It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement. Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements. It is the only range of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronized manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or walkways.

Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes.
It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement.
Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements.

It is the only range of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronized manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or walkways.

Supplier's Site Datasheet

Technical Specifications

  Micromega Dynamics
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number RECOVIB TINY
Product Name 3-Axis Shock & Vibration Data Logger
Device Type Recorder / Totalizer; Transmitter
Features Wireless
Acceleration 2 to 200 g
Frequency Range 0.0 to 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20019697-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 700 Hz
Sensor Technology MEMS
View Details
Vibration Analyzer - PCE-VM 5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Form Factor Portable
Features Battery Powered
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers