Murata Electronics Alarms, Buzzers, and Sirens PKB24SPCH3601-B0

Description
Buzzers Indicator, Internally Driven Piezo 12V 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 490-4702-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
490-4702-ND
Alarms, Buzzers, and Sirens 490-4702-ND
Buzzers Indicator, Internally Driven Piezo 12V 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Piezo 12V 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Alarms, Buzzers, and Sirens - PKB24SPCH3601-B0 - PKB24SPCH3601-B0 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - PKB24SPCH3601-B0
PKB24SPCH3601-B0
Alarms, Buzzers, and Sirens - PKB24SPCH3601-B0 PKB24SPCH3601-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 889951-PKB24SPCH3601 -B0 Series: PK Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Indicator, Internally Driven Piezo 12 V - 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins Package: Bulk Mounting: Through Hole Family Name: PKB24SPC Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8531.80.9041 Other Part Number: 490-4702, PKB24SPCH3601B0

Manufacturer: Murata Electronics North America
Win Source Part Number: 889951-PKB24SPCH3601-B0
Series: PK
Operating Temperature Range: -20°C ~ 70°C
Features: Buzzers Indicator, Internally Driven Piezo 12 V - 3.6kHz 90dB @ 12V, 10cm Through Hole PC Pins
Package: Bulk
Mounting: Through Hole
Family Name: PKB24SPC
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8531.80.9041
Other Part Number: 490-4702, PKB24SPCH3601B0

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PKB24SPCH3601-B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PKB24SPCH3601-B0
Audio Products - Alarms, Buzzers, and Sirens PKB24SPCH3601-B0
BUZZER PIEZO 12V 24.3MM TH

BUZZER PIEZO 12V 24.3MM TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 490-4702-ND PKB24SPCH3601-B0 PKB24SPCH3601-B0
Product Name Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens - PKB24SPCH3601-B0 Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7716951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details