Murata Power Solutions Piezo Buzzer, 90Db, 12Vdc, 16Ma, Pin Type; Transducer Function Murata PKB24SPCH3601-B0

Description
PIEZO BUZZER, 90DB, 12VDC, 16mA, PIN TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3VDC; Supply Voltage Max:12V; Operating Current Max:16mA; Sound Level SPL:90dB; Resonant Frequency:3.6kHz; Product Range:- RoHS Compliant: Yes
Description
PIEZO BUZZER, 90DB, 12VDC, 16mA, PIN TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3VDC; Supply Voltage Max:12V; Operating Current Max:16mA; Sound Level SPL:90dB; Resonant Frequency:3.6kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzer, 90Db, 12Vdc, 16Ma, Pin Type; Transducer Function Murata - 97K7577 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Buzzer, 90Db, 12Vdc, 16Ma, Pin Type; Transducer Function Murata
97K7577
Piezo Buzzer, 90Db, 12Vdc, 16Ma, Pin Type; Transducer Function Murata 97K7577
PIEZO BUZZER, 90DB, 12VDC, 16mA, PIN TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3VDC; Supply Voltage Max:12V; Operating Current Max:16mA; Sound Level SPL:90dB; Resonant Frequency:3.6kHz; Product Range:- RoHS Compliant: Yes

PIEZO BUZZER, 90DB, 12VDC, 16mA, PIN TYPE; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3VDC; Supply Voltage Max:12V; Operating Current Max:16mA; Sound Level SPL:90dB; Resonant Frequency:3.6kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K7577
Product Name Piezo Buzzer, 90Db, 12Vdc, 16Ma, Pin Type; Transducer Function Murata
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details