Murata Electronics Motors - AC, DC PJFVMA011001B-B0

Description
DC Motor Vibration (Piezo) 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration (Piezo) 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 490-16155-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
490-16155-ND
Motors - AC, DC 490-16155-ND
DC Motor Vibration (Piezo) 3VDC

DC Motor Vibration (Piezo) 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 490-16155-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

08GS61 Brush DC Coreless Motor - 08GS61-107.3 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.0 VDC
View Details
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 - 3201 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
 - PT.1813 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details