Murata Power Solutions DC DC Converters OKY-T/5-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2066-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2066-2-ND
DC DC Converters 811-2066-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 811-2066-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2066-1-ND
DC DC Converters 811-2066-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKY-T/5-W5N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKY-T/5-W5N-C
Power Supplies - Board Mount - DC DC Converters OKY-T/5-W5N-C
DC DC CONVERTER 0.8-3.6V 17W

DC DC CONVERTER 0.8-3.6V 17W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions - 11R6214 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions
11R6214
Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions 11R6214
DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions - 07R8792 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions
07R8792
Dc-Dc Converter, Non Iso Pol, 1 O/p, 16.5W, 5A; Power Supply Approvals Murata Power Solutions 07R8792
DC-DC CONVERTER, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 16.5W, 5A; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2066-2-ND OKY-T/5-W5N-C 11R6214
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 16.5W, 5A, Full Reel; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details