Win Source Part Number: 1349605-OKX-T/16-D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: Okami™ OKX-T/16-D12
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tube
Size / Dimension: 2.00" L x 0.37" W x 0.50" H (50.8mm x 9.4mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 114
Power (Watts): 80 W
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.75 ~ 5.5V
Efficiency: 94%
Mounting Type: Through Hole
Package / Case: 11-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: OKX-T
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349605-OKX-T/16-D12N-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |