Murata Power Solutions DC DC Converters OKR-T/20-W12-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5V 20A 6V - 13.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5V 20A 6V - 13.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3074-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3074-ND
DC DC Converters 811-3074-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5V 20A 6V - 13.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.591 ~ 5V 20A 6V - 13.8V Input

Buy Now Datasheet
Dc-Dc Converter, 0.591V-5V, 20A; Power Supply Approvals Murata Power Solutions - 51Y4017 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 0.591V-5V, 20A; Power Supply Approvals Murata Power Solutions
51Y4017
Dc-Dc Converter, 0.591V-5V, 20A; Power Supply Approvals Murata Power Solutions 51Y4017
DC-DC CONVERTER, 0.591V-5V, 20A; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Min:591mV; Output Voltage Max:5V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

DC-DC CONVERTER, 0.591V-5V, 20A; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Min:591mV; Output Voltage Max:5V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKR-T/20-W12-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKR-T/20-W12-C
Power Supplies - Board Mount - DC DC Converters OKR-T/20-W12-C
DC DC CONVERTER 0.591-5V

DC DC CONVERTER 0.591-5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3074-ND 51Y4017 OKR-T/20-W12-C
Product Name DC DC Converters Dc-Dc Converter, 0.591V-5V, 20A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details