Murata Power Solutions DC DC Converters OKL2-T/20-W5P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2955-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2955-2-ND
DC DC Converters 811-2955-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4518
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4518
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4517 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4517
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4517
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL2-T/20-W5P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL2-T/20-W5P-C
Power Supplies - Board Mount - DC DC Converters OKL2-T/20-W5P-C
DC DC CONVERTER 0.6-3.63V 73W

DC DC CONVERTER 0.6-3.63V 73W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2955-2-ND 38X4518 OKL2-T/20-W5P-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 2.4 to 5.5 volts 2.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details