Murata Power Solutions DC DC Converters OKL-T/20-W5P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2954-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2954-2-ND
DC DC Converters 811-2954-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4501 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4501
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4501
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4502 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4502
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4502
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKL-T/20-W5P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKL-T/20-W5P-C
Power Supplies - Board Mount - DC DC Converters OKL-T/20-W5P-C
DC DC CONVERTER 0.6-3.63V 73W

DC DC CONVERTER 0.6-3.63V 73W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2954-2-ND 38X4501 OKL-T/20-W5P-C
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 2.4 to 5.5 volts 2.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
DIN Rail Power Supplies - 6675363 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.8 volts
View Details