Murata Power Solutions DC DC Converters OKL-T/20-W5N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2956-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2956-2-ND
DC DC Converters 811-2956-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 3.63V 20A 2.4V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4500 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4500
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4500
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions - 38X4499 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
38X4499
Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions 38X4499
DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1O/P, 66W, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:2.4V; Depth:33.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2956-2-ND 38X4500
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1O/p, 66W, 20A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details