Murata Power Solutions DC DC Converters OKI-T/36W-W40P-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3132-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3132-1-ND
DC DC Converters 811-3132-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
DC DC Converters - 811-3132-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3132-6-ND
DC DC Converters 811-3132-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
DC DC Converters - 811-3132-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3132-2-ND
DC DC Converters 811-3132-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-T/36W-W40P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-T/36W-W40P-C
Power Supplies - Board Mount - DC DC Converters OKI-T/36W-W40P-C
DC DC CONVERTER 5.021-15.5V

DC DC CONVERTER 5.021-15.5V

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V, Full Reel; Power Supply Approvals Murata Power Solutions - 27T2079 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V, Full Reel; Power Supply Approvals Murata Power Solutions
27T2079
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V, Full Reel; Power Supply Approvals Murata Power Solutions 27T2079
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A, 15.5V, FULL REEL; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:19V RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A, 15.5V, FULL REEL; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:19V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V; No. Of Outputs Murata Power Solutions - 27T2078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V; No. Of Outputs Murata Power Solutions
27T2078
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V; No. Of Outputs Murata Power Solutions 27T2078
DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, 15.5V; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:19VRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, 15.5V; No. of Outputs:1 Output; Output Power Max:36W; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:19VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3132-1-ND OKI-T/36W-W40P-C 27T2079 27T2078
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V, Full Reel; Power Supply Approvals Murata Power Solutions Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, 15.5V; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps 3 amps
DC Input Voltage 19.0 to 40.0 volts 19.0 to ? volts 19.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details