Murata Power Solutions DC DC Converters OKI-T/36W-W40N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2261-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2261-1-ND
DC DC Converters 811-2261-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
DC DC Converters - 811-2261-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2261-6-ND
DC DC Converters 811-2261-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
DC DC Converters - 811-2261-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2261-2-ND
DC DC Converters 811-2261-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5.021 ~ 15.5V 3A 19V - 40V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-T/36W-W40N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-T/36W-W40N-C
Power Supplies - Board Mount - DC DC Converters OKI-T/36W-W40N-C
DC DC CONVERTER 5.021-15.5V 36W

DC DC CONVERTER 5.021-15.5V 36W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions - 27T2077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
27T2077
Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions 27T2077
DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mmRoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 36W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A; Power Supply Approvals Murata Power Solutions - 27T2076 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A; Power Supply Approvals Murata Power Solutions
27T2076
Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A; Power Supply Approvals Murata Power Solutions 27T2076
DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 36W, 3A; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Min:5.021V; Output Voltage Max:15.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:8.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2261-1-ND OKI-T/36W-W40N-C 27T2077 27T2076
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 36W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, Non Iso Pol, 1 O/p, 36W, 3A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps 3 amps
DC Input Voltage 19.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details