The DC-DC Converter, part number 52T7392, is a non-isolated Point-of-Load (POL) module designed for embedded applications. It operates within an input voltage range of 9 to 32 VDC and provides a programmable output voltage from 0.7525 to 4.5 VDC, with a maximum output current of 3 A and a power output of 13.5 W. The converter features high power conversion efficiency, reaching up to 86.5% at 4.5 V output, and is capable of driving capacitive loads of up to 1000 OºF. This module includes essential protections such as over-temperature and over-current protection, as well as an On/Off control feature. It complies with UL/EN/IEC 60950-1 safety standards and is RoHS-6 compliant. The device is packaged in an industry-standard surface-mount format, making it suitable for various applications including powering CPUs and industrial transducers. The operating temperature range is from -40 to +85 °C, ensuring reliability in diverse environments.
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 4.5V 3A 9V - 32V Input
DC-DC CONVERTER, NON ISO POL, 1 O/P, 13.5W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:13.5W; Output Voltage Min:750mV; Output Voltage Max:4.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes
DC DC CONVERTER 0.7525-4.5V 14W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-2287-2-ND | 52T7392 | OKI-T/3-W32P-C |
| Product Name | DC DC Converters | Dc-Dc Converter, Non Iso Pol, 1 O/p, 13.5W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | ROHS COMP | RoHS Compliant | |
| DC Output Current | 3 amps | 3 amps |