Murata Power Solutions DC DC Converters OKI-T/3-W32N-C

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 4.5V 3A 9V - 32V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 4.5V 3A 9V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2286-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2286-2-ND
DC DC Converters 811-2286-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 4.5V 3A 9V - 32V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 4.5V 3A 9V - 32V Input

Buy Now Datasheet
Dc-Dc Converter, Non Iso Pol, 1 O/p, 13.5W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions - 52T7391 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 13.5W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
52T7391
Dc-Dc Converter, Non Iso Pol, 1 O/p, 13.5W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions 52T7391
DC-DC CONVERTER, NON ISO POL, 1 O/P, 13.5W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:13.5W; Output Voltage Min:750mV; Output Voltage Max:4.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 13.5W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:13.5W; Output Voltage Min:750mV; Output Voltage Max:4.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2286-2-ND 52T7391
Product Name DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 13.5W, 3A, Full Reel; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1233561 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details