Murata Power Solutions DC DC Converters OKI-78SR-3.3/1.5-W36-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 7V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 7V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2195-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2195-5-ND
DC DC Converters 811-2195-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 7V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1.5A 7V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Murata Power Solutions - 72R3615 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Murata Power Solutions
72R3615
Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Murata Power Solutions 72R3615
DC-DC CONVERTER, 3.3V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.95W; Output Current Max:1.5A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4.95W; Output Current Max:1.5A; Product Range:OKI Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:7V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-78SR-3.3/1.5-W36-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-78SR-3.3/1.5-W36-C
Power Supplies - Board Mount - DC DC Converters OKI-78SR-3.3/1.5-W36-C
DC DC CONVERTER 3.3V 5W

DC DC CONVERTER 3.3V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2195-5-ND 72R3615 OKI-78SR-3.3/1.5-W36-C
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1.5A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details