Murata Power Solutions DC DC Converters OKI-78SR-12/1.0-W36-C

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3293-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3293-ND
DC DC Converters 811-3293-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions - 44AC2646 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions
44AC2646
Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions 44AC2646
DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage Nom.:12V; Output Current Max:1A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - OKI-78SR-12/1.0-W36-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
OKI-78SR-12/1.0-W36-C
Power Supplies - Board Mount - DC DC Converters OKI-78SR-12/1.0-W36-C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3293-ND 44AC2646 OKI-78SR-12/1.0-W36-C
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS55-55 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
AC AC Wall Power Adapters - 237-2264-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers