Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 2W
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:11.43mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-NXJ2S1212MC-R13TR-ND | 61AC6217 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1670 amps | 0.1670 amps |
| DC Input Voltage | 10.8 to 13.2 volts |