Murata Power Solutions DC DC Converters NXJ1S0305MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXJ1S0305MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NXJ1S0305MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Buy Now Datasheet
DC DC Converters - 811-NXJ1S0305MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 68Y9302 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
68Y9302
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 68Y9302
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.46mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.46mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 68Y9303 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
68Y9303
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 68Y9303
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.46mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.46mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NXJ1S0305MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXJ1S0305MC-R13
Power Supplies - Board Mount - DC DC Converters NXJ1S0305MC-R13
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXJ1S0305MC-R13TR-ND 68Y9302 NXJ1S0305MC-R13
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details