Murata Electronics Thermistors - NTC 10k Ohm 1% 150mm NXFT15XV103FA2B150

Description
Thermistors - NTC 10k Ohm 1% 150mm
Description
Thermistors - NTC 10k Ohm 1% 150mm

Suppliers

Company
Product
Description
Supplier Links
Thermistors - NTC 10k Ohm 1% 150mm - 535-NXFT15XV103FA2B150 - Utmel Electronic Limited
Hong Kong, China
Thermistors - NTC 10k Ohm 1% 150mm
535-NXFT15XV103FA2B150
Thermistors - NTC 10k Ohm 1% 150mm 535-NXFT15XV103FA2B150
Thermistors - NTC 10k Ohm 1% 150mm

Thermistors - NTC 10k Ohm 1% 150mm

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Thermistors
Product Number 535-NXFT15XV103FA2B150
Product Name Thermistors - NTC 10k Ohm 1% 150mm
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details