Murata Power Solutions DC DC Converters NXF1S0305MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions NXF1 series DC-DC converter, specifically the model NXF1S0505MC, provides a regulated output of 5V at a maximum current of 200mA, with a total output power of 1W. It features a single isolated output with an output regulation of less than 1%. The device is designed for applications requiring a stable power supply, particularly where the input voltage may vary. This converter supports input voltages of 5V and is equipped with short circuit protection. It has a high isolation voltage rating of 3kVDC, ensuring safety in sensitive applications. The operating temperature range is from -40°C to 105°C, making it suitable for a variety of environments. The product is RoHS compliant and is pending UL60950 recognition for safety standards. Engineers may find this converter ideal for powering sensors and other low-power devices in medical and industrial applications.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions NXF1 series DC-DC converter, specifically the model NXF1S0505MC, provides a regulated output of 5V at a maximum current of 200mA, with a total output power of 1W. It features a single isolated output with an output regulation of less than 1%. The device is designed for applications requiring a stable power supply, particularly where the input voltage may vary. This converter supports input voltages of 5V and is equipped with short circuit protection. It has a high isolation voltage rating of 3kVDC, ensuring safety in sensitive applications. The operating temperature range is from -40°C to 105°C, making it suitable for a variety of environments. The product is RoHS compliant and is pending UL60950 recognition for safety standards. Engineers may find this converter ideal for powering sensors and other low-power devices in medical and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NXF1S0305MC-R13-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NXF1S0305MC-R13-ND
DC DC Converters NXF1S0305MC-R13-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3.135V - 3.465V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 50AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
50AC1146
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 50AC1146
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.67mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number NXF1S0305MC-R13-ND 50AC1146
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 3.1 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-1892-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details