Murata Power Solutions DC DC Converters NXF1S0303MC-R7

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3479-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3479-6-ND
DC DC Converters 811-3479-6-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Buy Now Datasheet
DC DC Converters - 811-3479-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3479-2-ND
DC DC Converters 811-3479-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Buy Now Datasheet
DC DC Converters - 811-3479-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3479-1-ND
DC DC Converters 811-3479-1-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3.135V - 3.465V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions - 50AC1145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions
50AC1145
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions 50AC1145
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.67mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.67mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3479-6-ND 50AC1145
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-150-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details