Murata Power Solutions DC DC Converters NXE2S1212MC-R13

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXE2S1212MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S1212MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
DC DC Converters - 811-NXE2S1212MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Murata Power Solutions - 82Y5154 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Murata Power Solutions
82Y5154
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Murata Power Solutions 82Y5154
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE2S1212MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE2S1212MC-R13
Power Supplies - Board Mount - DC DC Converters NXE2S1212MC-R13
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXE2S1212MC-R13CT-ND 82Y5154 NXE2S1212MC-R13
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details