Murata Power Solutions DC DC Converters NXE1S0305MC-R13

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-NXE1S0305MC-R13TR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NXE1S0305MC-R13DKR-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-NXE1S0305MC-R13CT-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions - 72Y4911 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions
72Y4911
Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions 72Y4911
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE1S0305MC-R13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE1S0305MC-R13
Power Supplies - Board Mount - DC DC Converters NXE1S0305MC-R13
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-NXE1S0305MC-R13TR-ND 72Y4911 NXE1S0305MC-R13
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details