Murata Power Solutions DC DC Converters NXE1S0303MC-R7

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3098-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3098-1-ND
DC DC Converters 811-3098-1-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-3098-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3098-6-ND
DC DC Converters 811-3098-6-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
DC DC Converters - 811-3098-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3098-2-ND
DC DC Converters 811-3098-2-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NXE1S0303MC-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NXE1S0303MC-R7
Power Supplies - Board Mount - DC DC Converters NXE1S0303MC-R7
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions - 72Y4910 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions
72Y4910
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions 72Y4910
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.41mmRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:10.41mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Murata Power Solutions - 76Y4954 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Murata Power Solutions
76Y4954
Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Murata Power Solutions 76Y4954
DC-DC CONVERTER, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3098-1-ND NXE1S0303MC-R7 72Y4910 76Y4954
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Murata Power Solutions Dc-Dc Converter, 3.3V, 0.303A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps 0.3030 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details