Murata Power Solutions Power Supplies - Board Mount NTV1212MC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025838-NTV1212MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTV Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 22-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Family Name: NTV1212 Alternative Parts (Cross-Reference): EC1SA14N; 112D12VFS; RBM-1212D; DHDA010-12A-D120I ; Introduction Date: March 10, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025838-NTV1212MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTV Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 22-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Family Name: NTV1212 Alternative Parts (Cross-Reference): EC1SA14N; 112D12VFS; RBM-1212D; DHDA010-12A-D120I ; Introduction Date: March 10, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 025838-NTV1212MC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
025838-NTV1212MC
Power Supplies - Board Mount 025838-NTV1212MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025838-NTV1212MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTV Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 22-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 1W Family Name: NTV1212 Alternative Parts (Cross-Reference): EC1SA14N; 112D12VFS; RBM-1212D; DHDA010-12A-D120I ; Introduction Date: March 10, 2008 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 025838-NTV1212MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTV
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 22-SMD Module (10 Leads)
Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 1W
Family Name: NTV1212
Alternative Parts (Cross-Reference): EC1SA14N; 112D12VFS; RBM-1212D; DHDA010-12A-D120I ;
Introduction Date: March 10, 2008
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 811-1700-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1700-5-ND
DC DC Converters 811-1700-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 61K3427 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions
61K3427
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions 61K3427
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions - 97K6695 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions
97K6695
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions 97K6695
Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, SMD, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTV1212MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTV1212MC
Power Supplies - Board Mount - DC DC Converters NTV1212MC
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 025838-NTV1212MC 811-1700-5-ND 61K3427 97K6695 NTV1212MC
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Smd, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps 0.0420 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details