The NTV0505MC is a DC-DC converter from Murata Power Solutions, featuring dual isolated outputs of +5V and -5V with a maximum output power of 1W. It operates efficiently with an efficiency rating of up to 82% and is designed for a wide temperature range of -40°C to 85°C, making it suitable for various applications. The device employs lead frame technology and has a compact footprint of 1.64 cm², allowing for easy integration into space-constrained designs. It offers 3kVDC isolation for enhanced safety and reliability, with a mean time to failure (MTTF) of up to 1.7 million hours. The converter is RoHS compliant and does not require a heatsink, simplifying thermal management in applications. The NTV0505MC is ideal for high-volume production environments where performance and reliability are critical.
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input
DC DC CONVERTER +/-5V 1W
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1698-5-ND | NTV1205MC | 61K3423 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps | |
| DC Input Voltage | 10.8 to 13.2 volts |