Murata Power Solutions DC DC Converters NTE0506MC

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1681-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1681-5-ND
DC DC Converters 811-1681-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 21874381 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
21874381
Power Supply/Voltage Converter PC Board Mount 21874381
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 167MA, 6V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:6V; OUTPUT CURRENT - OUTPUT 1:167MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:7.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 167MA, 6V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:6V; OUTPUT CURRENT - OUTPUT 1:167MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:7.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 167Ma, 6V; Power Supply Approvals Murata Power Solutions - 48M5369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 167Ma, 6V; Power Supply Approvals Murata Power Solutions
48M5369
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 167Ma, 6V; Power Supply Approvals Murata Power Solutions 48M5369
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 167mA, 6V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:6V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 167mA, 6V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:6V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0506MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0506MC
Power Supplies - Board Mount - DC DC Converters NTE0506MC
DC DC CONVERTER 6V 1W

DC DC CONVERTER 6V 1W

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1681-5-ND 21874381 48M5369 NTE0506MC
Product Name DC DC Converters Power Supply/Voltage Converter PC Board Mount Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 167Ma, 6V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details