Murata Power Solutions DC DC Converters NTE0503MC

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1678-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1678-5-ND
DC DC Converters 811-1678-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NTE0503MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTE0503MC
Power Supplies - Board Mount - DC DC Converters NTE0503MC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions - 58K5214 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions
58K5214
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions 58K5214
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1678-5-ND NTE0503MC 58K5214
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers