Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 004193-NTE0303MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTE
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SMD Module (8 Leads)
Size / Dimension: 0.50" L x 0.30" W x 0.26" H (12.7mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 1W
Efficiency: 73%
Power (Watts) - Max: 1W
Family Name: NTE0303
Alternative Parts (Cross-Reference): VBT1-S3.3-S3.3-SMT; RSS-3.33.3/H; RSS-3.33.3; RSS-3.33.3/H-R;
Introduction Date: March 07, 2008
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
CONVERTER, DC/DC, SMD, 1W, 3.3V; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 303mA, 3.3V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 3.3V 1W
CONVERTER, DC/DC, SMD, 1W, 3.3V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:3.3V; OUTPUT CURRENT - OUTPUT 1:303MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; OUTPUT VOLTAGE - OUTPUT 3:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1673-5-ND | 004193-NTE0303MC | 56AC6288 | 69K1245 | NTE0303MC | 16435992 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Converter, Dc/dc, Smd, 1W, 3.3V; No. Of Outputs Murata Power Solutions | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 303Ma, 3.3V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| DC Output Current | 0.3030 amps | 0.3030 amps | 0.3030 amps | 0.3030 amps | ||
| DC Input Voltage | 3.0 to 3.6 volts | 3.0 to 3.6 volts |