Murata Power Solutions Power Supplies - Board Mount NTA0305MC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025739-NTA0305MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTA Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025739-NTA0305MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTA Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
025739-NTA0305MC
Power Supplies - Board Mount 025739-NTA0305MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 025739-NTA0305MC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NTA Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 18-SMD Module (10 Leads) Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 2.97V Voltage - Input (Max): 3.63V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 025739-NTA0305MC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NTA
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SMD Module (10 Leads)
Size / Dimension: 0.60" L x 0.30" W x 0.26" H (15.2mm x 7.6mm x 6.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 2.97V
Voltage - Input (Max): 3.63V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 78%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1662-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1662-5-ND
DC DC Converters 811-1662-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 87K4799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
87K4799
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 87K4799
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NTA0305MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTA0305MC
Power Supplies - Board Mount - DC DC Converters NTA0305MC
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 025739-NTA0305MC 811-1662-5-ND 87K4799 NTA0305MC
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-15KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 2687-2156 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details