Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NTA0303MC

Description
DC DC CONVERTER +/-3.3V 1W
Description
DC DC CONVERTER +/-3.3V 1W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - NTA0303MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NTA0303MC
Power Supplies - Board Mount - DC DC Converters NTA0303MC
DC DC CONVERTER +/-3.3V 1W

DC DC CONVERTER +/-3.3V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions - 87K4797 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions
87K4797
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions 87K4797
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 152mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:152mA; Width:11.2mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 152mA, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:152mA; Width:11.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number NTA0303MC 87K4797
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 152Ma, 3.3V, -3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-2405SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1632 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers