Murata Electronics 3.4V 10W DC-DC Converter IC NPH10S2403IC

Description
DC DC CONVERTER 3.4V 10W Product overview: NPH10S2403IC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2403IC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.4V 10W Product overview: NPH10S2403IC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2403IC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4V 10W DC-DC Converter IC - 132-NPH10S2403IC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4V 10W DC-DC Converter IC
132-NPH10S2403IC
3.4V 10W DC-DC Converter IC 132-NPH10S2403IC
DC DC CONVERTER 3.4V 10W Product overview: NPH10S2403IC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2403IC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.4V 10W Product overview: NPH10S2403IC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2403IC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NPH10S2403IC - 1232050-NPH10S2403IC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NPH10S2403IC
1232050-NPH10S2403IC
Power Supplies Board Mount DCDC Converters - NPH10S2403IC 1232050-NPH10S2403IC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232050-NPH10S2403IC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232050-NPH10S2403IC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NPH10S2403IC 1232050-NPH10S2403IC
Product Name 3.4V 10W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NPH10S2403IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Automotive Buck 3.5V 36V Step-Down DC-DC Converter IC - 739-LM536015QDSXTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers