Murata Power Solutions Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions NMUSBEVALC

Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:30mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions - 50AC1140 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
50AC1140
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions 50AC1140
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:30mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50AC1140
Product Name Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10360-80-3u-27450 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details