Murata Power Solutions Dc-Dc Converter, 5V, 0.5A, Smd; Power Supply Approvals Murata Power Solutions NMUSB202MC-R13

Description
DC-DC CONVERTER, 5V, 0.5A, SMD; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:23.11mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.5A, SMD; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:23.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A, Smd; Power Supply Approvals Murata Power Solutions - 47Y7262 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A, Smd; Power Supply Approvals Murata Power Solutions
47Y7262
Dc-Dc Converter, 5V, 0.5A, Smd; Power Supply Approvals Murata Power Solutions 47Y7262
DC-DC CONVERTER, 5V, 0.5A, SMD; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:23.11mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A, SMD; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:-; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:23.11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47Y7262
Product Name Dc-Dc Converter, 5V, 0.5A, Smd; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details